Search
Filters

SN74AHCT1G04DBVR

Part No : SN74AHCT1G04DBVR
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC SINGLE INVERTER GATE SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
685+
$0.073
$50.005
1,615+
$0.062
$100.130
2,500+
$0.060
$150.000
3,450+
$0.058
$200.100
4,465+
$0.056
$250.040
5,885+
$0.051
$300.135
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,000 pieces can ship immediately
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 029771-SN74AHCT1G04DBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Medical, Motor Drive & Control, Communications & Networking
Family Name SN74AHCT1G04
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74AHCT1G04W5-7;  74AHCT1G04GV,125;   74V1T04STR2; 
The Texas Instruments SN74AHCT1G04DBVR provides 1 independent Inverter, which is supplied in specified SOT-23-5 with SC-74A, SOT-753 dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of -40°C to 125°C. The max propagation delay of SN74AHCT1G04DBVR is 9ns @ 5V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 029771-SN74AHCT1G04DBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Medical, Motor Drive & Control, Communications & Networking
Family Name SN74AHCT1G04
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74AHCT1G04W5-7;  74AHCT1G04GV,125;   74V1T04STR2; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74AHCT1G04DBVR
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
SN74AHCT1G04DBVR Price

SN74AHCT1G04DBVR Datasheet
SN74AHCT1G04DBVR Application

SN74AHCT1G04DBVR Replacement
SN74AHCT1G04DBVR Pdf

SN74AHCT1G04DBVR Pinout
SN74AHCT1G04DBVR Image

SN74AHCT1G04DBVR Picture
SN74AHCT1G04DBVR In Stock

SN74AHCT1G04DBVR Distributor
SN74AHCT1G04DBVR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
CONN HEADER BRD/BRD .5MM 50POS
400
LOW VF SCHOTTKY RECTIFIER
500
MOSFET N-CH 20V 3A SSOT3
7650
IC MCU 16BIT 64KB FLASH 100TQFP
13
IC XFRMR DRIVER RS485 8-SOIC
36
IC REG LDO 2.8V/3.3V 10MLF
5380
IC FPGA 167 I/O 208QFP
60

Top Sellers