Search
Filters

SN74AHCT1G14DBVR

Part No :
SN74AHCT1G14DBVR
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC SGL SHMT-TRG INV GATE SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
125+
€0.391
€48.872
295+
€0.331
€97.725
455+
€0.321
€145.909
620+
€0.311
€192.850
800+
€0.301
€241.135
1,070+
€0.271
€289.545
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,052 pieces can ship immediately
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 029777-SN74AHCT1G14DBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Sufficient
The Texas Instruments SN74AHCT1G14DBVR provides 1 independent Inverter, which is supplied in specified SOT-23-5 with SC-74A, SOT-753 dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of -40°C to 125°C. The max propagation delay of SN74AHCT1G14DBVR is 8ns @ 5V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 029777-SN74AHCT1G14DBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74AHCT1G14DBVR
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
SN74AHCT1G14DBVR Price

SN74AHCT1G14DBVR Datasheet
SN74AHCT1G14DBVR Application

SN74AHCT1G14DBVR Replacement
SN74AHCT1G14DBVR Pdf

SN74AHCT1G14DBVR Pinout
SN74AHCT1G14DBVR Image

SN74AHCT1G14DBVR Picture
SN74AHCT1G14DBVR In Stock

SN74AHCT1G14DBVR Distributor
SN74AHCT1G14DBVR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
CAP TANT 150UF 10% 16V 2917
120
LOW-VOLTAGE 1-OF-8 FET MULTIPLEXER/DEMULTIPLEXER
25
TVS DIODE 6VWM 15VC 16SOIC
644
LED XLAMP NEUTRAL WHT 4000K 2SMD
100
IC MCU 8BIT 4KB OTP 44PLCC
30
TVS DIODE 5VWM 13.4VC SMC
695

Top Sellers