Search
Filters

SN74ALS04BDBR

Part No :
SN74ALS04BDBR
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC HEX INVERTER 14-SSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
175+
€0.279
€48.872
410+
€0.237
€97.128
635+
€0.229
€145.538
870+
€0.223
€193.534
1,125+
€0.215
€241.593
1,495+
€0.194
€289.377
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,500 pieces can ship immediately
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 006601-SN74ALS04BDBR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The Texas Instruments SN74ALS04BDBR provides 6 independent Inverter, which is supplied in specified 14-SSOP with 14-SSOP (0.209", 5.30mm Width) dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of 0°C to 70°C. The max propagation delay of SN74ALS04BDBR is 11ns @ 5V, 50pF.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 006601-SN74ALS04BDBR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74ALS04BDBR
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
SN74ALS04BDBR Price

SN74ALS04BDBR Datasheet
SN74ALS04BDBR Application

SN74ALS04BDBR Replacement
SN74ALS04BDBR Pdf

SN74ALS04BDBR Pinout
SN74ALS04BDBR Image

SN74ALS04BDBR Picture
SN74ALS04BDBR In Stock

SN74ALS04BDBR Distributor
SN74ALS04BDBR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
3.0 Amp Output Current IGBT Gate Drive Optocoupler | OPTOISO 3.75KV 1CH GATE DRVR 6SO
20
TRANS PREBIAS NPN 200MW SC75
2100
10-bit Transceiver for Fibre Channel and Gigabit Ethernet
175
IC BATT MON LI-ION HP 16-TSSOP
47
IC FLASH NOR 2MX4 VPDFN
5
ULTRA-SMALL, LOW-INPUT-VOLTAGE, LOW rON LOAD SWITCH
165

Top Sellers