Search
Filters

SN74F20DR

Part No : SN74F20DR
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE NAND 2CH 4-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
315+
€0.144
€45.360
745+
€0.122
€90.518
1,150+
€0.118
€135.585
1,575+
€0.114
€180.023
2,035+
€0.111
€225.275
2,705+
€0.100
€270.230
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,008 pieces can ship immediately
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 6ns @ 5V, 50pF
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 006733-SN74F20DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The Texas Instruments SN74F20DR provides 2 independent NAND Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of 0°C to 70°C. The max propagation delay of SN74F20DR is 6ns @ 5V, 50pF.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 6ns @ 5V, 50pF
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 006733-SN74F20DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74F20DR
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
SN74F20DR Price

SN74F20DR Datasheet
SN74F20DR Application

SN74F20DR Replacement
SN74F20DR Pdf

SN74F20DR Pinout
SN74F20DR Image

SN74F20DR Picture
SN74F20DR In Stock

SN74F20DR Distributor
SN74F20DR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
XFRMR BALUN RF 800-2600MHZ 0805
116
IC GATE XOR 4CH 2-INP 14-TSSOP
2500
COMPATIBLE CTCSS ENCODER / DECODER
3
IC MCU 8BIT 1.5KB FLASH 16SOIC
285
THYRISTOR 30A 8SOIC
589
IC DGTL POT 50K 2CH 14DIP