The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74HC08DBR

Part No SN74HC08DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14-SSOP
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
Pricing & Ordering $0.062 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
495+
$0.1020
$50.490
1,195+
$0.0840
$100.380
1,855+
$0.0810
$150.255
2,535+
$0.0790
$200.265
3,290+
$0.0760
$250.040
4,415+
$0.0680
$300.220
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 53,000 pieces
MOQ: 495 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 123207-SN74HC08DBR
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient

Description

The SN74HC08DBR is a high-performance, quad 2-input positive-AND gate integrated circuit (IC) developed by Texas Instruments, one of the most prominent global semiconductor design and manufacturing companies. This IC is part of the SNx4HC08 series and is housed in a small-outline integrated circuit (SOIC) package. The SN74HC08DBR operates with a wide supply voltage range from 2V to 6V, making it highly versatile and suitable for a variety of applications. It features four independent 2-input positive AND gates, which are basic digital logic gates that perform logical conjunction based on the combinations of their inputs. The outputs are only high when all inputs are high, following the truth table of an AND gate. This IC is designed to handle both low-level and high-level digital signaling, with a high degree of noise immunity. It is characterized for operation from -40°C to 85°C, which makes it suitable for use in harsh environments. The SN74HC08DBR also boasts direct LSTTL input logic compatibility, even at VCC = 5V. The SN74HC08DBR is designed using CMOS technology, which offers significant advantages in terms of power consumption, making it ideal for power-sensitive applications. This technology also allows for high-speed operation, while still maintaining low power dissipation. The SN74HC08DBR is an excellent choice for a wide range of applications, including but not limited to, logic systems, industrial controls, computer servers, and telecommunications. It is ideal for those looking for a reliable, high-performance logic gate solution in a compact, easy-to-integrate package. In summary, the SN74HC08DBR is a testament to Texas Instruments' commitment to providing high-quality, reliable, and high-performing semiconductor solutions. Its versatility, robustness, and high-speed operation make it a valuable addition to any electronic system requiring digital logic operations. With its low power consumption and wide operating temperature range, it is designed to deliver superior performance in a wide range of applications and environments.