Search
Filters

SN74HC10DR

Part No :
SN74HC10DR
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC GATE NAND 3CH 3-INP 14-SOIC
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
375+
$0.1340
$50.250
885+
$0.1130
$100.005
1,365+
$0.1100
$150.150
1,890+
$0.1060
$200.340
2,430+
$0.1030
$250.290
3,230+
$0.0930
$300.390
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 11,779 pieces can ship immediately
MOQ: 375 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 16ns @ 6V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 006806-SN74HC10DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Family Name SN74HC10
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MC74HC10D; 74HC10D/S200,118; 74HC10D/S206,118; 
The Texas Instruments SN74HC10DR provides 3 independent NAND Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 6 V and a specified temperature range of -40°C to 85°C. The max propagation delay of SN74HC10DR is 16ns @ 6V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 16ns @ 6V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 006806-SN74HC10DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Family Name SN74HC10
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MC74HC10D; 74HC10D/S200,118; 74HC10D/S206,118; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74HC10DR
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
SN74HC10DR Price

SN74HC10DR Datasheet
SN74HC10DR Application

SN74HC10DR Replacement
SN74HC10DR Pdf

SN74HC10DR Pinout
SN74HC10DR Image

SN74HC10DR Picture
SN74HC10DR In Stock

SN74HC10DR Distributor
SN74HC10DR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 0.15A SOT23-5
1142
-48V Hot-Swap Controllers with External RSENSE and High Gate Pulldown Current
1777
OPTOISO 3.75KV 2CH TRANS 8DIP
281
IC PLL CLOCK GENERATOR 8-SOIC
11
MOSFET N-CH 60V 100A 5X6 PQFN
17

Top Sellers