Search
Filters

SN74HC86DR

Part No : SN74HC86DR
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC GATE XOR 4CH 2-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
225+
$0.227
$51.075
525+
$0.192
$100.800
810+
$0.186
$150.660
1,115+
$0.180
$200.700
1,440+
$0.174
$250.560
1,915+
$0.157
$300.655
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,723 pieces can ship immediately
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 030147-SN74HC86DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance

The Texas Instruments SN74HC86DR provides 4 independent XOR (Exclusive OR), which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 6 V and a specified temperature range of -40°C to 85°C. The max propagation delay of SN74HC86DR is 17ns @ 6V, 50pF. Its quiescent current is typically only 2μA.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 030147-SN74HC86DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74HC86DR
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
SN74HC86DR Price

SN74HC86DR Datasheet
SN74HC86DR Application

SN74HC86DR Replacement
SN74HC86DR Pdf

SN74HC86DR Pinout
SN74HC86DR Image

SN74HC86DR Picture
SN74HC86DR In Stock

SN74HC86DR Distributor
SN74HC86DR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
Single Schmitt-trigger buffer
406
IC RESET CIRCUIT 3.08V SOT143-4
108
10GE AND OC192/48/12/3 DW/FEC/PM AND ASYNCMAP DEVICE WITH STRONG FEC
30
IC ADC 12BIT 40MSPS 32LQFP
7
IC MCU 8BIT 3.5KB OTP 8DFNS
3
OPTOISO 2.5KV TRANS W/BASE 6DIP
57
BOX STEEL GRAY 30"L X 20"W
1167
1-W MONO AUDIO POWER AMPLIFIER
90
Low Dropout Linear LED Driver
50

Top Sellers