We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SN74HCT14DBR

Part No : SN74HCT14DBR
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC HEX SCHMITT-TRIG INV 14-SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 1.9 V to 2.1 V
Max Propagation Delay @ V, Max CL 30ns @ 5.5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 107087-SN74HCT14DBR
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The Texas Instruments SN74HCT14DBR provides 6 independent Inverter, which is supplied in specified 14-SSOP with 14-SSOP (0.209", 5.30mm Width) dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of SN74HCT14DBR is 30ns @ 5.5V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 1.9 V to 2.1 V
Max Propagation Delay @ V, Max CL 30ns @ 5.5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 107087-SN74HCT14DBR
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74HCT14DBR
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
SN74HCT14DBR Price

SN74HCT14DBR Datasheet
SN74HCT14DBR Application

SN74HCT14DBR Replacement
SN74HCT14DBR Pdf

SN74HCT14DBR Pinout
SN74HCT14DBR Image

SN74HCT14DBR Picture
SN74HCT14DBR In Stock

SN74HCT14DBR Distributor
SN74HCT14DBR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
DIODE ZENER 8.2V 300MW SOT23-3
4637
OPTOISO 5KV PUSH PULL SO6L
150
128K x 8 HIGH-SPEED CMOS STATIC RAM 3.3V REVOLUTIONARY PINOUT | IC SRAM 1M PARALLEL 32SOJ
349
Silicon NPN Triple Diffused
46
PNP Darlington transistors
463
IC ADC 12-BIT 1CH 150KSPS 8-SOIC
4
IC REG BUCK BOOST ADJ 1A 10LFCSP
121