Search
Filters

SN74HCU04PWR

Part No : SN74HCU04PWR
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC HEX INVERTER 14-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 211 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.7 V to 4.8 V
Max Propagation Delay @ V, Max CL 14ns @ 6V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 006976-SN74HCU04PWR
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
The Texas Instruments SN74HCU04PWR provides 6 independent Inverter, which is supplied in specified 14-TSSOP with 14-TSSOP (0.173", 4.40mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 6 V and a specified temperature range of -40°C to 85°C. The max propagation delay of SN74HCU04PWR is 14ns @ 6V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.7 V to 4.8 V
Max Propagation Delay @ V, Max CL 14ns @ 6V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 006976-SN74HCU04PWR
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74HCU04PWR
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
SN74HCU04PWR Price

SN74HCU04PWR Datasheet
SN74HCU04PWR Application

SN74HCU04PWR Replacement
SN74HCU04PWR Pdf

SN74HCU04PWR Pinout
SN74HCU04PWR Image

SN74HCU04PWR Picture
SN74HCU04PWR In Stock

SN74HCU04PWR Distributor
SN74HCU04PWR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.5V 0.5A 8SOIC
250
DIODE ZENER 16V 100MW VMD2
2400
IC BUS BUFF TRI-ST DL N-INV SM8
72
IC OPAMP GP 12MHZ RRO 8SOIC
28
IC HDMI TX 150MHZ 80-HTQFP
100
FIXED IND 47NH 300MA 700 MOHM
840

Top Sellers