Search
Filters

SN74LS20D

Part No :
SN74LS20D
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC GATE NAND 2CH 4-INP 14-SOIC
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
110+
€0.4020
€44.258
265+
€0.3320
€87.969
405+
€0.3220
€130.572
560+
€0.3120
€174.704
720+
€0.3020
€217.737
960+
€0.2720
€261.117
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,045 pieces can ship immediately
MOQ: 110 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Quiescent (Max) 800μA
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 15ns @ 5V, 15pF
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 030190-SN74LS20D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The Texas Instruments SN74LS20D provides 2 independent NAND Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 4.75 V to 5.25 V and a specified temperature range of 0°C to 70°C. The max propagation delay of SN74LS20D is 15ns @ 5V, 15pF. Its quiescent current is typically only 800μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Quiescent (Max) 800μA
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 15ns @ 5V, 15pF
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 030190-SN74LS20D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LS20D
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
SN74LS20D Price

SN74LS20D Datasheet
SN74LS20D Application

SN74LS20D Replacement
SN74LS20D Pdf

SN74LS20D Pinout
SN74LS20D Image

SN74LS20D Picture
SN74LS20D In Stock

SN74LS20D Distributor
SN74LS20D Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 50V 200MA LLDS
3250
High Value Multilayer Ceramic Capacitors (High dielectric type) | CAP CER 0.1UF 50V Y5V 0603
350
IC VREF SHUNT ADJ SOT23-3
1342
IC 2DRVR/2RCVR RS232 3V 16-SOIC
12646

Top Sellers