Search
Filters

SN74LV04AD

Part No : SN74LV04AD
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC HEX INVERTER 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
250+
€0.196
€48.872
585+
€0.166
€96.897
900+
€0.161
€144.739
1,235+
€0.156
€192.667
1,595+
€0.151
€241.150
2,130+
€0.136
€289.218
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,214 pieces can ship immediately
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 082354-SN74LV04AD
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Communications & Networking, Metering, Test & Measurement
The Texas Instruments SN74LV04AD provides 6 independent Inverter, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of SN74LV04AD is 7.5ns @ 5V, 50pF. Its quiescent current is typically only 20μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 082354-SN74LV04AD
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Communications & Networking, Metering, Test & Measurement
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LV04AD
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
SN74LV04AD Price

SN74LV04AD Datasheet
SN74LV04AD Application

SN74LV04AD Replacement
SN74LV04AD Pdf

SN74LV04AD Pinout
SN74LV04AD Image

SN74LV04AD Picture
SN74LV04AD In Stock

SN74LV04AD Distributor
SN74LV04AD Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
Real-Time Clock RTC Module
135
IC SUPERVISOR 3V SSOT24-4
1200
SURFACE MOUNT GLASS PASSIVATED SUPER FAST SILICON RECTIFIER VOLTAGE RANGE 50 to 400 Volts CURRENT 1.0 Ampere
1000
LM22676/-Q1 42 V, 3 A SIMPLE SWITCHER® Step-Down Voltage Regulator with Features
2
three-phase energy metering IC
50000
OCTAL D-TYPE FLIP FLOP WITH CLEAR
4

Top Sellers