Search
Filters

SN74LV32ADBR

IC GATE OR 4CH 2-INP 14-SSOP
Manufacturer: Texas Instruments
rohs
Availability: 1,142 In Stock
The Texas Instruments SN74LV32ADBR provides 4 independent OR Gate, which is supplied in specified 14-SSOP with 14-SSOP (0.209", 5.30mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 5.5 V and a specified temperature range of -40°C to 125°C. The max propagation delay of SN74LV32ADBR is 7.5ns @ 5V, 50pF. Its quiescent current is typically only 20μA.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 030251-SN74LV32ADBR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 030251-SN74LV32ADBR
SN74LV32ADBR Price

SN74LV32ADBR Datasheet
SN74LV32ADBR Application

SN74LV32ADBR Replacement
SN74LV32ADBR Pdf

SN74LV32ADBR Pinout
SN74LV32ADBR Image

SN74LV32ADBR Picture
SN74LV32ADBR In Stock

SN74LV32ADBR Distributor
SN74LV32ADBR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 7.5MHZ RRO 14TSSOP
2520
MOSFET N-CH 600V 7A D2PAK
1
28/40/44-Pin Enhanced Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
83
1.0W SURFACE MOUNT ZENER DIODE
15000
IC ADC 16BIT 4CH 250KSPS 20LFCSP
5386
DIODE GEN PURP 600V 8A TO220AC
177