Search
Filters

SN74LVC08ANSR

Part No :
SN74LVC08ANSR
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC GATE AND 4CH 2-INP 14-SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
250+
€0.196
€48.872
585+
€0.166
€96.897
900+
€0.161
€144.739
1,235+
€0.156
€192.667
1,595+
€0.151
€241.150
2,130+
€0.136
€289.218
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,855 pieces can ship immediately
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.9ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOP
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 082395-SN74LVC08ANSR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
The Texas Instruments SN74LVC08ANSR provides 4 independent AND Gate, which is supplied in specified 14-SOP with 14-SOIC (0.209", 5.30mm Width) dimension. The device is designed for operation with a power supply range of 1.65 V to 3.6 V and a specified temperature range of -40°C to 125°C. The max propagation delay of SN74LVC08ANSR is 3.9ns @ 3.3V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.9ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOP
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 082395-SN74LVC08ANSR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC08ANSR
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
SN74LVC08ANSR Price

SN74LVC08ANSR Datasheet
SN74LVC08ANSR Application

SN74LVC08ANSR Replacement
SN74LVC08ANSR Pdf

SN74LVC08ANSR Pinout
SN74LVC08ANSR Image

SN74LVC08ANSR Picture
SN74LVC08ANSR In Stock

SN74LVC08ANSR Distributor
SN74LVC08ANSR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
Single Channel Multi-Rate Transceiver | IC TXRX 1CH MULTI-RATE 144-BGA
4
Compact Fixed Frequency Discontinuous or Critical Conduction Voltage Mode Power Factor Correction Controller
8
3.3 V Communications Clock PLL
199
DIODE ZENER 13V 300MW SOT23
7488

Top Sellers