Search
Filters

SN74LVC1G06DCKR

Part No :
SN74LVC1G06DCKR
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC INVERTER SINGLE 1INPUT SC70-5
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
850+
€0.0510
€43.580
2,045+
€0.0430
€87.078
3,195+
€0.0410
€130.493
4,350+
€0.0400
€173.887
5,560+
€0.0390
€217.424
7,500+
€0.0350
€260.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 119,623 pieces can ship immediately
MOQ: 850 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 030291-SN74LVC1G06DCKR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Consumer Electronics, Computers & Computer Peripherals, Sensing & Instrumentation, Portable Devices, Audio
Family Name SN74LVC1G06
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74LVCE1G06SE-7;  74LVC1G06ADY8; 74LVC1G06ADY; 

The Texas Instruments SN74LVC1G06DCKR provides 1 independent Inverter, which is supplied in specified SC-70-5 with 5-TSSOP, SC-70-5, SOT-353 dimension. The device is designed for operation with a power supply range of 1.65 V to 5.5 V and a specified temperature range of -40°C to 125°C. The max propagation delay of SN74LVC1G06DCKR is 3ns @ 5V, 50pF. Its quiescent current is typically only 10μA.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 030291-SN74LVC1G06DCKR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing, Consumer Electronics, Computers & Computer Peripherals, Sensing & Instrumentation, Portable Devices, Audio
Family Name SN74LVC1G06
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74LVCE1G06SE-7;  74LVC1G06ADY8; 74LVC1G06ADY; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC1G06DCKR
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
SN74LVC1G06DCKR Price

SN74LVC1G06DCKR Datasheet
SN74LVC1G06DCKR Application

SN74LVC1G06DCKR Replacement
SN74LVC1G06DCKR Pdf

SN74LVC1G06DCKR Pinout
SN74LVC1G06DCKR Image

SN74LVC1G06DCKR Picture
SN74LVC1G06DCKR In Stock

SN74LVC1G06DCKR Distributor
SN74LVC1G06DCKR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
TVS DIODE 110VWM 177VC DO214AA
600
Dual Complementary Pair Plus Inverter
16
IC OFFLINE SWIT PWM SMPS 8SOIC
8422
IC MPU Q OR IQ 1.2GHZ 689TEBGA
4
ESD PROTECTION DIODE
18800
High Current Density Surface Mount High-Voltage Schottky Rectifier
300
IC FLASH 2MBIT 120NS 32PLCC
2085
Linear Voltage Regulator IC
4631

Top Sellers