We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SN74LVC1G14YZPR

Part No : SN74LVC1G14YZPR
Manufacturer : Texas Instruments
Catalog : Logic - Gates and Inverters
Description : IC INV SGL SCHMITT TRIG 5-DSBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 36,100 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39 V to 1.87 V
Logic Level - High 1.16 V to 3.33 V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 5-DSBGA, 5-WCSP (1.4x0.9)
Dimension 5-XFBGA, DSBGA
Win Source Part Number 065640-SN74LVC1G14YZPR
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
The Texas Instruments SN74LVC1G14YZPR provides 1 independent Inverter, which is supplied in specified 5-DSBGA, 5-WCSP (1.4x0.9) with 5-XFBGA, DSBGA dimension. The device is designed for operation with a power supply range of 1.65 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of SN74LVC1G14YZPR is 5ns @ 5V, 50pF. Its quiescent current is typically only 10μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39 V to 1.87 V
Logic Level - High 1.16 V to 3.33 V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 5-DSBGA, 5-WCSP (1.4x0.9)
Dimension 5-XFBGA, DSBGA
Win Source Part Number 065640-SN74LVC1G14YZPR
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LVC1G14YZPR
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
SN74LVC1G14YZPR Price

SN74LVC1G14YZPR Datasheet
SN74LVC1G14YZPR Application

SN74LVC1G14YZPR Replacement
SN74LVC1G14YZPR Pdf

SN74LVC1G14YZPR Pinout
SN74LVC1G14YZPR Image

SN74LVC1G14YZPR Picture
SN74LVC1G14YZPR In Stock

SN74LVC1G14YZPR Distributor
SN74LVC1G14YZPR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC ENERGY STORAGE QFN10
21
SAW Filter 1232 MHz
160
Isolated 10.0 AMPS. Schottky Barrier Rectifiers
1
Sidac
920
IC EEPROM 1KBIT 2MHZ 8SOIC
930
Lower Gate Charge, Simple Drive Requirement
602