We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

TC4584BF(EL,N,F)

Part No : TC4584BF(EL,N,F)
Catalog : Logic - Gates and Inverters
Description : IC INVERTER 6CH SCHMITT 14SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 55 pct.
Popularity Medium
Win Source Part Number 106051-TC4584BF(EL,N,F)
Dimension 14-SOIC (0.209", 5.30mm Width)
Case / Package 14-SOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Max Propagation Delay @ V, Max CL 120ns @ 15V, 50pF
Logic Level - High 3.75 V to 11.6 V
Logic Level - Low 1.25 V to 3.4 V
Current - Output High, Low 3.4mA, 3.4mA
Current - Quiescent (Max) 4μA
Supply Voltage - Operating 3 V to 18 V
Features Schmitt Trigger
Number of Inputs 6
Number of Circuits 6
Logic Type Inverter
Status Active
Packaging Reel - TR
Manufacturer Toshiba Semiconductor and Storage
Categories Integrated Circuits
The Toshiba Semiconductor and Storage TC4584BF(EL,N,F) provides 6 independent Inverter, which is supplied in specified 14-SOP with 14-SOIC (0.209", 5.30mm Width) dimension. The device is designed for operation with a power supply range of 3 V to 18 V and a specified temperature range of -40°C to 85°C. The max propagation delay of TC4584BF(EL,N,F) is 120ns @ 15V, 50pF. Its quiescent current is typically only 4μA.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 55 pct.
Popularity Medium
Win Source Part Number 106051-TC4584BF(EL,N,F)
Dimension 14-SOIC (0.209", 5.30mm Width)
Case / Package 14-SOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Max Propagation Delay @ V, Max CL 120ns @ 15V, 50pF
Logic Level - High 3.75 V to 11.6 V
Logic Level - Low 1.25 V to 3.4 V
Current - Output High, Low 3.4mA, 3.4mA
Current - Quiescent (Max) 4μA
Supply Voltage - Operating 3 V to 18 V
Features Schmitt Trigger
Number of Inputs 6
Number of Circuits 6
Logic Type Inverter
Status Active
Packaging Reel - TR
Manufacturer Toshiba Semiconductor and Storage
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC4584BF(EL,N,F)
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
TC4584BF(EL,N,F) Price

TC4584BF(EL,N,F) Datasheet
TC4584BF(EL,N,F) Application

TC4584BF(EL,N,F) Replacement
TC4584BF(EL,N,F) Pdf

TC4584BF(EL,N,F) Pinout
TC4584BF(EL,N,F) Image

TC4584BF(EL,N,F) Picture
TC4584BF(EL,N,F) In Stock

TC4584BF(EL,N,F) Distributor
TC4584BF(EL,N,F) Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
2.5V/3.3V Differential 1:2 Clock/Data Fanout Buffer/ Translator with CML Outputs and Internal Termination
4
3A Fast Ultra Low Dropout Linear Regulators | IC REG LIN 5V 3A DDPAK/TO263-5
2
HEXFET® Power MOSFET
130
SENSR OPTO SLOT 3.1MM TRANS THRU