Search
Filters

TC74AC00F

IC GATE NAND 4CH 2-INP 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability: 589 In Stock
The Toshiba Semiconductor and Storage TC74AC00F provides 4 independent NAND Gate, which is supplied in specified 14-TSSOP with 14-TSSOP (0.173", 4.40mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of TC74AC00F is 7ns @ 5V, 50pF. Its quiescent current is typically only 4μA.
Products specifications
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 196866-TC74AC00F
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 196866-TC74AC00F
TC74AC00F Price

TC74AC00F Datasheet
TC74AC00F Application

TC74AC00F Replacement
TC74AC00F Pdf

TC74AC00F Pinout
TC74AC00F Image

TC74AC00F Picture
TC74AC00F In Stock

TC74AC00F Distributor
TC74AC00F Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
SINGLE 2-INPUT POSITIVE-OR GATE
151
IC REG BUCK ADJ 2A SYNC 16HTSSOP
10001
MILITARY SPECIFCATIONS ON BACK
5750
LM4041 Precision Micropower Shunt Voltage Reference
6000
Linear Voltage Regulator IC
1014
IC GATE AND 4CH 2-INP 14-TSSOP
2500