Search
Filters

TC7SET02FU (T5L,F,T)

Part No :
TC7SET02FU (T5L,F,T)
Catalog :
Logic - Gates and Inverters
Description :
NOR Gate IC 1 Channel USV
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,497 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer Toshiba Semiconductor and Storage
Series TC7SET
Packaging Reel(TR)
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Manufacturer Device Package USV
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 215077-TC7SET02FU (T5L,F,T)
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The Toshiba Semiconductor and Storage TC7SET02FU (T5L,F,T) provides 1 independent NOR Gate, The max propagation delay of TC7SET02FU (T5L,F,T) is 9ns @ 5V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer Toshiba Semiconductor and Storage
Series TC7SET
Packaging Reel(TR)
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Manufacturer Device Package USV
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 215077-TC7SET02FU (T5L,F,T)
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC7SET02FU (T5L,F,T)
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
TC7SET02FU (T5L,F,T) Price

TC7SET02FU (T5L,F,T) Datasheet
TC7SET02FU (T5L,F,T) Application

TC7SET02FU (T5L,F,T) Replacement
TC7SET02FU (T5L,F,T) Pdf

TC7SET02FU (T5L,F,T) Pinout
TC7SET02FU (T5L,F,T) Image

TC7SET02FU (T5L,F,T) Picture
TC7SET02FU (T5L,F,T) In Stock

TC7SET02FU (T5L,F,T) Distributor
TC7SET02FU (T5L,F,T) Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
1.5A SWITCHING REGULATOR
547
Micropower Operational Amplifier Single or Dual Supply
5
FUSE RESETTABLE .35A HOLD SMD
16580
IC FLASH 32MBIT 104MHZ 8SO
759
IC MCU 8BIT 8KB FLASH 24QFN
521
DIODE ARRAY SCHOTTKY 40V SOT26
277
IC JTAG MUX/SWITCH 144-LQFP / Multiplexer 3.3V 144-Pin LQFP EP

Top Sellers