Search
Filters

TC7SET14FU,LJ

Part No : TC7SET14FU,LJ
Catalog : Logic - Gates and Inverters
Description : IC INVERTER SCHMITT USV
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,248 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 1.9 V to 2.1 V
Max Propagation Delay @ V, Max CL 9.6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package USV
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 108693-TC7SET14FU,LJ
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
The Toshiba Semiconductor and Storage TC7SET14FU,LJ provides 1 independent Inverter, which is supplied in specified USV with 5-TSSOP, SC-70-5, SOT-353 dimension. The device is designed for operation with a power supply range of 4.5 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of TC7SET14FU,LJ is 9.6ns @ 5V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 1.9 V to 2.1 V
Max Propagation Delay @ V, Max CL 9.6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package USV
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 108693-TC7SET14FU,LJ
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC7SET14FU,LJ
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
TC7SET14FU,LJ Price

TC7SET14FU,LJ Datasheet
TC7SET14FU,LJ Application

TC7SET14FU,LJ Replacement
TC7SET14FU,LJ Pdf

TC7SET14FU,LJ Pinout
TC7SET14FU,LJ Image

TC7SET14FU,LJ Picture
TC7SET14FU,LJ In Stock

TC7SET14FU,LJ Distributor
TC7SET14FU,LJ Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 3.5KB OTP 28SSOP
48
Quad, 1MHz, Operational Amplifiers for Commercial, Industrial, and Military Applications
290
HEX INVERTERS
177
FM IF DETECTOR FOR CORDLESS PHONES
139
IC SWITCH SMART LOWSIDE TO220SMD
145
IC CURRENT MONITOR 1.5% 8MSOP
2

Top Sellers