Search
Filters

TC7WU04FU-F

Part No :
TC7WU04FU-F
Catalog :
Logic - Gates and Inverters
Description :
Inverter IC 3 Channel SM8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 628 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer Toshiba Semiconductor and Storage
Series TC7WU
Packaging Digi-Reel
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V ~ 1.2 V
Logic Level - High 1.7 V ~ 4.8 V
Max Propagation Delay @ V, Max CL 10ns @ 6V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Manufacturer Device Package SM8
Package 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Win Source Part Number 215336-TC7WU04FU-F
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
The Toshiba Semiconductor and Storage TC7WU04FU-F provides 3 independent Inverter, The max propagation delay of TC7WU04FU-F is 10ns @ 6V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer Toshiba Semiconductor and Storage
Series TC7WU
Packaging Digi-Reel
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V ~ 1.2 V
Logic Level - High 1.7 V ~ 4.8 V
Max Propagation Delay @ V, Max CL 10ns @ 6V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Manufacturer Device Package SM8
Package 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Win Source Part Number 215336-TC7WU04FU-F
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC7WU04FU-F
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
TC7WU04FU-F Price

TC7WU04FU-F Datasheet
TC7WU04FU-F Application

TC7WU04FU-F Replacement
TC7WU04FU-F Pdf

TC7WU04FU-F Pinout
TC7WU04FU-F Image

TC7WU04FU-F Picture
TC7WU04FU-F In Stock

TC7WU04FU-F Distributor
TC7WU04FU-F Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
TRANS NPN 30V 2A TUMT6
1212
7CH DARLINGTON SINK DRIVER
87
2Mbit FRAM Memory
140
MediaClock? Mini Disc Clock Generator
300
FERRITE BEAD 19 OHM 1206 1LN / WE-CBF SMD EMI Suppression Ferrite Bead
116
IC REG CTRLR FLYBACK 16DIP
MOSFET N-CH 55V 44A I-PAK
35
FERRITE BEAD 1 KOHM 0804 4LN
1250

Top Sellers