Search
Filters

MC100E452FNR2

Part No :
MC100E452FNR2
Manufacturer :
Catalog :
Logic - Flip Flops
Description :
IC REGISTER 5BIT DIFF ECL 28PLCC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability: 2,018 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Output Type Differential
Number of Elements 1
Number of Bits per Element 5
Max Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 127327-MC100E452FNR2
ON Semiconductor MC100E452FNR2 is available at WIN SOURCE. Please review product page below for detailed information, including MC100E452FNR2 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MC100E452FNR2 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Output Type Differential
Number of Elements 1
Number of Bits per Element 5
Max Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 127327-MC100E452FNR2
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC100E452FNR2
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
MC100E452FNR2 Price

MC100E452FNR2 Datasheet
MC100E452FNR2 Application

MC100E452FNR2 Replacement
MC100E452FNR2 Pdf

MC100E452FNR2 Pinout
MC100E452FNR2 Image

MC100E452FNR2 Picture
MC100E452FNR2 In Stock

MC100E452FNR2 Distributor
MC100E452FNR2 Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
IC ADC 16-BIT I2C PROGBL 10-MSOP
IC OFFLINE SWIT CV/CC HV 8SOIC
340
PNP resistor-equipped transistors; R1 = 22 kΩ, R2 = open
6300
SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER
41
Fuse Miniature Fast Acting 16A 250V Axial 5 X 20mm Ceramic Bulk CE/SEMKO/cULus / 216 Series, 5 x 20 mm, Fast-Acting Fuse | FUSE CERAMIC 16A 250VAC 5X20MM
2100
IC XDCP SGL 32-TAP 50K 8-SOIC
325
Low−Standby High Performance PWM Controller
48
CRYSTAL 12.0000MHZ 12PF SMD
600
2-channel Analog Multiplexer / Demultiplexer
1826

Top Sellers