Search
Filters

MM74HC259MTC

IC DCDR/3:8L LATCH 8BIT 16-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,300 In Stock
Fairchild/ON Semiconductor MM74HC259MTC is available at WIN SOURCE. Please review product page below for detailed information, including MM74HC259MTC price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MM74HC259MTC to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 17ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 116635-MM74HC259MTC
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 17ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 116635-MM74HC259MTC
MM74HC259MTC Price

MM74HC259MTC Datasheet
MM74HC259MTC Application

MM74HC259MTC Replacement
MM74HC259MTC Pdf

MM74HC259MTC Pinout
MM74HC259MTC Image

MM74HC259MTC Picture
MM74HC259MTC In Stock

MM74HC259MTC Distributor
MM74HC259MTC Logic - Latches

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 510KHZ RRO SOT23-5
6500
32999
SILICON DIFFUSED POWER TRANSISTOR(GENERAL DESCRIPTION)
12
IC SILICON SERIAL NUMBER SOT-23
5000
2/2 Transceiver Full RS232 14-SOIC
146
SINGLE-SUPPLY, RAIL-TO-RAIL OPERATIONAL AMPLIFIERS MicroAmplifier TM Series
2
6A DIODESTAR RECTIFIER
1840
IC MCU 8BIT 8KB FLASH 32LQFP
127187
8-bit Flash Microcontroller
200