Search
Filters

M74HC123RM13TR

Part No : M74HC123RM13TR
Manufacturer : STMicroelectronics
Catalog : Logic - Multivibrators
Description : IC MULTIVIBRATR DUAL MONO 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,892 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 22ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 130444-M74HC123RM13TR
STMicroelectronics M74HC123RM13TR is available at WIN SOURCE. Please review product page below for detailed information, including M74HC123RM13TR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for M74HC123RM13TR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 22ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 130444-M74HC123RM13TR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M74HC123RM13TR
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
M74HC123RM13TR Price

M74HC123RM13TR Datasheet
M74HC123RM13TR Application

M74HC123RM13TR Replacement
M74HC123RM13TR Pdf

M74HC123RM13TR Pinout
M74HC123RM13TR Image

M74HC123RM13TR Picture
M74HC123RM13TR In Stock

M74HC123RM13TR Distributor
M74HC123RM13TR Logic - Multivibrators

Image
Mfr.Part No
Description
Stock
MONOLITHIC AMPLIFIERS 50 Ohm
45
IC 12-BIT CMOS DAC 20-TSSOP
1
DIODE ARRAY GP 200V 4A DPAK
270
CAP TANT POLY 330UF 2V 1411
205
5-4000 MHz Wideband Drive Amplifier
IC FPGA 92 I/O 144TQFP
14
TRANS NPN 800V 3A TO-220
74