The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74LS123M

Part No SN74LS123M
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR / Monostable Multivibrator
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
Pricing & Ordering $1.212 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
30+
$1.7140
$51.420
75+
$1.4060
$105.450
115+
$1.3620
$156.630
155+
$1.3180
$204.290
200+
$1.2740
$254.800
265+
$1.1430
$302.895
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,100 pieces
MOQ: 30 pcs
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
Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,490 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 334088-SN74LS123M
Fake Threat In the Open Market 33pct.

Description

ON Semiconductor SN74LS123M Dual Retriggerable Monostable Multivibrator

The SN74LS123M from ON Semiconductor is an integrated circuit that features a pair of retriggerable monostable multivibrators. This high-performance semiconductor device is designed to generate precise timing pulses and can be triggered by either a leading or trailing edge signal, providing versatility in various applications. The SN74LS123M is part of the 74LS series, known for its low power consumption and high-speed performance.

With its dual monostable multivibrator configuration, this IC is perfect for use in timing, pulse shaping, and sequence generation applications. It is widely utilized in digital systems where reliable and accurate timing is critical, such as in microprocessors, communication devices, and control systems.

The SN74LS123M is available in an SOIC-16 package, which is suitable for surface-mount technology, making it ideal for compact and high-density circuit designs. The device operates over a wide supply voltage range from 4.75V to 5.25V, allowing for flexibility in various power environments.

Key features of the SN74LS123M include:

  • Two retriggerable monostable multivibrators in one package
  • Direct clear input for each multivibrator
  • Outputs capable of driving up to 10 LS-TTL loads
  • Compensated for temperature and voltage variations
  • Adjustable pulse width via external RC network
  • Fast recovery time, essential for high-speed operation

The device's design ensures that the output pulse duration is determined by external timing components (resistors and capacitors), which can be adjusted to tailor the timing characteristics as needed for specific applications. Additionally, the SN74LS123M is characterized for operation from 0°C to 70°C, making it reliable in a broad range of environmental conditions.

Whether you are designing a new timing circuit or looking to improve the performance of an existing system, the ON Semiconductor SN74LS123M offers a robust and flexible solution for your monostable multivibrator needs.