Search
Filters

74F280SC

Part No :
74F280SC
Catalog :
Logic - Parity Generators and Checkers
Description :
IC 9-BIT GEN/CHKER 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 456 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 132649-74F280SC
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
The 74F280SC,offered by Fairchild/ON Semiconductor factory, is a Logic - Parity Generators and Checkers. It is divided into Integrated Circuits(ICs) category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of 74F280SC is 26221 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 132649-74F280SC
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74F280SC
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
74F280SC Price

74F280SC Datasheet
74F280SC Application

74F280SC Replacement
74F280SC Pdf

74F280SC Pinout
74F280SC Image

74F280SC Picture
74F280SC In Stock

74F280SC Distributor
74F280SC Logic - Parity Generators and Checkers

Image
Mfr.Part No
Description
Stock
TRANS NPN DARL 80V 4A TO-220F
497
16-Bit Stereo Audio Codec
6
Micropower uP Reset with Watchdog Timer
373
PWM DC/DC Controller with VID Inputs for Portable GPU Core-Voltage Regulator | IC REG CTRLR GPU 1OUT 20QFN
79
Dual 4-Input Multiplexer with TRI-STATE Outputs
5
IC REG SWITCHD CAP 2.7V 8VSSOP
1
IC REG BUCK ADJ 1A SYNC SOT23
8140
IC CLK DVR PLL 1:10 370MHZ 52BGA
554

Top Sellers