Search
Filters

74F280SJ

Part No : 74F280SJ
Catalog : Logic - Parity Generators and Checkers
Description : IC 9-BIT GEN/CHKER 14SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 365 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOP
Win Source Part Number 136861-74F280SJ
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
The 74F280SJ,offered by Fairchild/ON Semiconductor factory, is a Logic - Parity Generators and Checkers. It is divided into Integrated Circuits(ICs) category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of 74F280SJ is 26223 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOP
Win Source Part Number 136861-74F280SJ
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74F280SJ
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
74F280SJ Price

74F280SJ Datasheet
74F280SJ Application

74F280SJ Replacement
74F280SJ Pdf

74F280SJ Pinout
74F280SJ Image

74F280SJ Picture
74F280SJ In Stock

74F280SJ Distributor
74F280SJ Logic - Parity Generators and Checkers

Image
Mfr.Part No
Description
Stock
1 Mb I2C CMOS Serial EEPROM 256−Byte Page Write Buffer
3566
800mA and 1A Low Dropout Positive Regulator 1.8V, 2.5V, 2.85, 3.3V, 5V, and Adjustable
5832
Miniature, 1W, 1500Vrms Isolated UNREGULATED DC/DC CONVERTERS
8
1.3GHz low voltage fractional-N dual frequency synthesizer
237
LOW POWER QUAD OPERATIONAL AMPLIFIERS
1276
IC OPAMP GP 5MHZ 8SO
2
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
100
DIODE ZENER 16V 3W DO214AC
790
IC MCU 8BIT 2KB FLASH 20DIP
15726
Polymer Tantalum Capacitors 330UF 6.3V 2917
1500

Top Sellers