Search
Filters

CD74HC280M96

Part No :
CD74HC280M96
Manufacturer :
Catalog :
Logic - Parity Generators and Checkers
Description :
IC 9-BIT GEN/CHKER 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,945 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 079895-CD74HC280M96
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
M74HC280RM13TR;  TC74HC280AFN-ELP;  SN74HC280D; CD74HC280M96;  
The CD74HC280M96,offered by Texas Instruments factory, is a Logic - Parity Generators and Checkers. It is divided into Integrated Circuits(ICs) category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of CD74HC280M96 is 91072 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 079895-CD74HC280M96
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
M74HC280RM13TR;  TC74HC280AFN-ELP;  SN74HC280D; CD74HC280M96;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD74HC280M96
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
CD74HC280M96 Price

CD74HC280M96 Datasheet
CD74HC280M96 Application

CD74HC280M96 Replacement
CD74HC280M96 Pdf

CD74HC280M96 Pinout
CD74HC280M96 Image

CD74HC280M96 Picture
CD74HC280M96 In Stock

CD74HC280M96 Distributor
CD74HC280M96 Logic - Parity Generators and Checkers

Image
Mfr.Part No
Description
Stock
HIGH-SPEED SWITCHING USE
Fast Recovery Diode
388
NTSC CCD Video Signal Delay Element
34
256K 32K x 8 3-volt Only CMOS Flash Memory
IC LINE DVR STER ADJ 28HTSSOP / DirectPath 2Vrms Line Driver and HP Amp With Adjustable Gain
823
REG 1.2V 6A 10.8/13.2VIN VERT
TRANS RF NPN 42GHZ 4.7V SOT343
14140
IC GATE NOR 1CH 2-INP SC-70
1030

Top Sellers