Search
Filters

SN74ALS280DR

Part No : SN74ALS280DR
Manufacturer : Texas Instruments
Catalog : Logic - Parity Generators and Checkers
Description : IC 9-BIT GEN/CHKER 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 644 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 2.6mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 131842-SN74ALS280DR
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
The SN74ALS280DR is defined as Logic - Parity Generators and Checkers ,included in Integrated Circuits(ICs) group. The designer and manufactured of SN74ALS280DR is Texas Instruments. It is available in WIN SOURCE Shenzhen warehouse. The storage code of SN74ALS280DR is 332067. More detailed data for SN74ALS280DR, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 2.6mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 131842-SN74ALS280DR
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74ALS280DR
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
SN74ALS280DR Price

SN74ALS280DR Datasheet
SN74ALS280DR Application

SN74ALS280DR Replacement
SN74ALS280DR Pdf

SN74ALS280DR Pinout
SN74ALS280DR Image

SN74ALS280DR Picture
SN74ALS280DR In Stock

SN74ALS280DR Distributor
SN74ALS280DR Logic - Parity Generators and Checkers

Image
Mfr.Part No
Description
Stock
Fully integrated 42 V MOSFET for boost converter | IC LED DRIVER RGLTR DIM 20TSSOP
262
FLEx72™ 3.3V 64K/128K/256K x 72 Synchronous Dual-Port RAM
9
HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM WITH SEMAPHORE
1
Point Regulators (Low-Dropout Regulator)
600
MOSFET N-CH 20V 8.8A 6-TSOP
100
IC REG CTRLR MULT TOP 14SOIC
472
DIODE SCHOTTKY 30V 200MA SOD323F
17773

Top Sellers