Search
Filters

SN74F280BDR

Part No :
SN74F280BDR
Manufacturer :
Catalog :
Logic - Parity Generators and Checkers
Description :
IC 9-BIT GEN/CHKER 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 109271-SN74F280BDR
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The SN74F280BDR is defined as Logic - Parity Generators and Checkers ,included in Integrated Circuits(ICs) group. The designer and manufactured of SN74F280BDR is Texas Instruments. It is available in WIN SOURCE Shenzhen warehouse. The storage code of SN74F280BDR is 333271. More detailed data for SN74F280BDR, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 109271-SN74F280BDR
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74F280BDR
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
SN74F280BDR Price

SN74F280BDR Datasheet
SN74F280BDR Application

SN74F280BDR Replacement
SN74F280BDR Pdf

SN74F280BDR Pinout
SN74F280BDR Image

SN74F280BDR Picture
SN74F280BDR In Stock

SN74F280BDR Distributor
SN74F280BDR Logic - Parity Generators and Checkers

Image
Mfr.Part No
Description
Stock
LED YELLOW CLEAR 2SMD R/A
200
MOSFET N-CH 30V 20A SOT96-1
3
DIODE SCHOTTKY 40V 500MA MINI3
32
SCHOTTKY BARRIER DIODE
2000
100 W STEREO DIGITAL AMPLIFIER POWER STAGE
487
250 mA Low Drop Out Voltage Regulator
1260
5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
200

Top Sellers