Search
Filters

SN74LS280NSR

Part No :
SN74LS280NSR
Manufacturer :
Catalog :
Logic - Parity Generators and Checkers
Description :
IC 9-BIT GEN/CHKER 14SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,351 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOP
Win Source Part Number 030199-SN74LS280NSR
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The SN74LS280NSR is defined as Logic - Parity Generators and Checkers ,included in Integrated Circuits(ICs) group. The designer and manufactured of SN74LS280NSR is Texas Instruments. It is available in WIN SOURCE Shenzhen warehouse. The storage code of SN74LS280NSR is 334231. More detailed data for SN74LS280NSR, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOP
Win Source Part Number 030199-SN74LS280NSR
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74LS280NSR
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
SN74LS280NSR Price

SN74LS280NSR Datasheet
SN74LS280NSR Application

SN74LS280NSR Replacement
SN74LS280NSR Pdf

SN74LS280NSR Pinout
SN74LS280NSR Image

SN74LS280NSR Picture
SN74LS280NSR In Stock

SN74LS280NSR Distributor
SN74LS280NSR Logic - Parity Generators and Checkers

Image
Mfr.Part No
Description
Stock
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
990
Digital Crosspoint Single 64x64 11Gbps 100-Pin FBGA / IC FPGA 64 I/O 100FBGA
64
MOSFET N CH 30V 36A 8DFN
943
N CHANNEL MOS FIELD EFFECT TRANSISTOR
6
IC 3-CH RGBHV VIDEO BUFF 48HTQFP
1363
4-bit DAC, Simple PWM Power Regulator
32
RF DIODE SCHOTTKY 20V SOT323
100

Top Sellers