Search
Filters

SN74S280N

Part No :
SN74S280N
Manufacturer :
Catalog :
Logic - Parity Generators and Checkers
Description :
IC 9-BIT GEN/CHKER 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 90 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 111564-SN74S280N
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
The SN74S280N is defined as Logic - Parity Generators and Checkers ,included in Integrated Circuits(ICs) group. The designer and manufactured of SN74S280N is Texas Instruments. It is available in WIN SOURCE Shenzhen warehouse. The storage code of SN74S280N is 335299. More detailed data for SN74S280N, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 111564-SN74S280N
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74S280N
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
SN74S280N Price

SN74S280N Datasheet
SN74S280N Application

SN74S280N Replacement
SN74S280N Pdf

SN74S280N Pinout
SN74S280N Image

SN74S280N Picture
SN74S280N In Stock

SN74S280N Distributor
SN74S280N Logic - Parity Generators and Checkers

Image
Mfr.Part No
Description
Stock
Octal 3−State Noninverting Buffer/Line Driver/ Line Receiver High−Performance Silicon−Gate CMOS | IC BUFFER NON-INVERT 6V 20SOIC
8
High-Q Multilayer Chip Inductors for High Frequency
1500
IC D-TYPE POS TRG TRPL 28PLCC
56
IC MPU/RESET CIRC 3.1V SOT23-3
143
SURFACE MOUNT ULTRAmini TRIPLE ISOLATED LOW LEAKAGE SILICON SWITCHING DIODES
600
ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
300

Top Sellers