The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MC10H158L

Part No MC10H158L
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2INP NONINV 16-CDIP
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
Pricing & Ordering $1.644 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
18+
$2.8120
$50.616
44+
$2.3080
$101.552
68+
$2.2360
$152.048
93+
$2.1630
$201.159
120+
$2.0910
$250.920
160+
$1.8750
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,700 pieces
MOQ: 18 pcs
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
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 207809-MC10H158L
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Quantity per package 25

Description

ON Semiconductor MC10H158L Product Overview

The MC10H158L is a versatile quad line receiver designed to address the high-speed interface requirements of communication and data processing industries. Manufactured by ON Semiconductor, a leader in semiconductor solutions, this ECL (Emitter Coupled Logic) device is engineered to operate at exceptional speeds while maintaining signal integrity across various applications.

Key Features

  • High-Speed Performance: The MC10H158L is built for speed, offering a typical propagation delay of just 2.0 ns and a maximum of 2.5 ns, ensuring rapid data processing and communication.
  • Quad Line Receiver: This component integrates four independent line receivers in one package, making it an efficient choice for systems requiring multiple input channels.
  • MECL 10K Compatible: Its compatibility with MECL 10K logic levels allows for seamless integration with existing MECL 10K circuits, providing a reliable upgrade path for system enhancements.
  • TTL Interface: The MC10H158L is designed with a TTL interface, enabling straightforward connection with TTL logic families and simplifying the design process.
  • Temperature Range: The device is operational over a full military temperature range from -55°C to +125°C, which ensures reliable performance in a wide range of environments.
  • Package Options: Available in a standard PDIP-16 package, the MC10H158L is adaptable for various PCB layouts and easy to work with during the assembly process.

Applications

The MC10H158L is ideally suited for high-speed digital systems where signal integrity and timing precision are critical. It is commonly used in:

  • Communication systems such as high-speed data transmission and fiber optic receivers
  • Digital signal processing where accurate timing and high data rates are required
  • Instrumentation and test equipment for precise measurement and analysis
  • Military and aerospace applications that demand robust performance under extreme conditions

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet stringent industry standards. The MC10H158L is subject to rigorous testing and quality control measures to ensure consistent performance and reliability for critical applications.