We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MM74C923WM

Part No : MM74C923WM
Catalog : Logic - Signal Switches,Multiplexers,Decoders
Description : IC ENCODER 20-KEY 20-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
€4.546
€45.459
24+
€3.847
€92.318
40+
€3.730
€149.184
50+
€3.614
€180.675
65+
€3.497
€227.273
90+
€3.147
€283.257
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,000 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type 20-Key Encoder
Independent Circuits 1
Current - Output High, Low 15mA, 16mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 142239-MM74C923WM
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Fairchild/ON Semiconductor MM74C923WM is available at WIN SOURCE. Please review product page below for detailed information, including MM74C923WM price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MM74C923WM to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type 20-Key Encoder
Independent Circuits 1
Current - Output High, Low 15mA, 16mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 142239-MM74C923WM
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM74C923WM
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
MM74C923WM Price

MM74C923WM Datasheet
MM74C923WM Application

MM74C923WM Replacement
MM74C923WM Pdf

MM74C923WM Pinout
MM74C923WM Image

MM74C923WM Picture
MM74C923WM In Stock

MM74C923WM Distributor
MM74C923WM Logic - Signal Switches,Multiplexers,Decoders

Image
Mfr.Part No
Description
Stock
4 Mbit Serial Flash Memory with Boot and Parameter Sectors
81
8-Bit CMOS Microcontroller
IC MCU 32BIT 1MB FLASH 144MAPBGA
3
Diode Schottky 30V 0.2A Automotive 3-Pin SOT-23
185423