The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FXLA104UMX

Part No FXLA104UMX
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description TRANSLATOR 4BIT DUAL LV 16UMLP
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
Pricing & Ordering $0.659 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
60+
$0.8740
$52.440
140+
$0.7170
$100.380
220+
$0.6950
$152.900
300+
$0.6720
$201.600
385+
$0.6500
$250.250
515+
$0.5830
$300.245
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,420 pieces
MOQ: 60 pcs
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
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.1V to 3.6V
Voltage - VCCB 1.1V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 140Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing, Power-Off Protection
Mounting SMD (SMT)
Case / Package 16-UMLP (1.8x2.6)
Win Source Part Number 001342-FXLA104UMX
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Quantity per package 5k pcs

Description

The Fairchild/ON Semiconductor FXLA104UMX is a voltage level translator with auto-direction sensing and power-off protection features. The device has one circuit, with four channels per circuit, and a tri-state, non-inverted output type. It has a data rate of 140Mbps and a bidirectional channel type. The device has a medium popularity and a balanced supply and demand status. It is typically used in integrated circuits. The fake threat in the open market is 47 pct.