Search
Filters

MAX3373EEKA+T

Part No : MAX3373EEKA+T
Manufacturer : Maxim Integrated
Catalog : Logic - Translators,Level Shifters
Description : IC LVL XLTR LV 8MBPS SOT23-8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
€1.028
€51.376
115+
€0.870
€100.003
175+
€0.843
€147.459
240+
€0.817
€195.990
305+
€0.791
€241.140
410+
€0.712
€291.779
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 37,551 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 16Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 021554-MAX3373EEKA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient

Maxim Integrated MAX3373EEKA+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX3373EEKA+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX3373EEKA+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 16Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 021554-MAX3373EEKA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3373EEKA+T
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
MAX3373EEKA+T Price

MAX3373EEKA+T Datasheet
MAX3373EEKA+T Application

MAX3373EEKA+T Replacement
MAX3373EEKA+T Pdf

MAX3373EEKA+T Pinout
MAX3373EEKA+T Image

MAX3373EEKA+T Picture
MAX3373EEKA+T In Stock

MAX3373EEKA+T Distributor
MAX3373EEKA+T Logic - Translators,Level Shifters

Image
Mfr.Part No
Description
Stock
IC ELECTRNC CIRCUIT BREAKER 8DIP
217
HIGH-VOLTAGE OPERATIONAL AMPLIFIER
1
Performance Demonstration Kit for the ADS130E08 | CONN HEADER VERT 2POS 2.54MM
340
IC EEPROM 1KBIT 2MHZ 8SSOPB
259
IC AMP AUDIO PWR 2.4W G 28TQFN
1086
TRANS 2NPN 45V 0.1A 6TSOP
364

Top Sellers