Search
Filters

SN74AVC4T245DR

Part No :
SN74AVC4T245DR
Manufacturer :
Catalog :
Logic - Translators,Level Shifters
Description :
IC BUS TRANSCVR 4BIT 16SOIC
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
60+
€0.7740
€46.458
140+
€0.6550
€91.706
215+
€0.6360
€136.624
290+
€0.6150
€178.347
375+
€0.5950
€223.279
500+
€0.5360
€267.890
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 41,908 pieces can ship immediately
MOQ: 60 pcs
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
Application Field Used in Industrial, Communications & Networking, Consumer Electronics, Portable Devices
Supply and Demand Status Sufficient
Fake Threat In the Open Market 40 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 092023-SN74AVC4T245DR
Case / Package 16-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Data Rate 380Mbps
Output Type Tri-State, Non-Inverted
Voltage - VCCB 1.2V to 3.6V
Voltage - VCCA 1.2V to 3.6V
Channels per Circuit 2
Number of Circuits 2
Channel Type Bidirectional
Translator Type Voltage Level
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Texas Instruments SN74AVC4T245DR is available at WIN SOURCE. Please review product page below for detailed information, including SN74AVC4T245DR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SN74AVC4T245DR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Application Field Used in Industrial, Communications & Networking, Consumer Electronics, Portable Devices
Supply and Demand Status Sufficient
Fake Threat In the Open Market 40 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 092023-SN74AVC4T245DR
Case / Package 16-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Data Rate 380Mbps
Output Type Tri-State, Non-Inverted
Voltage - VCCB 1.2V to 3.6V
Voltage - VCCA 1.2V to 3.6V
Channels per Circuit 2
Number of Circuits 2
Channel Type Bidirectional
Translator Type Voltage Level
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SN74AVC4T245DR
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
SN74AVC4T245DR Price

SN74AVC4T245DR Datasheet
SN74AVC4T245DR Application

SN74AVC4T245DR Replacement
SN74AVC4T245DR Pdf

SN74AVC4T245DR Pinout
SN74AVC4T245DR Image

SN74AVC4T245DR Picture
SN74AVC4T245DR In Stock

SN74AVC4T245DR Distributor
SN74AVC4T245DR Logic - Translators,Level Shifters

Image
Mfr.Part No
Description
Stock
DC/DC CONVERTER 1.5V 10A 15W / Module DC-DC 1-OUT 1.5V 10A 6-Pin SMT T/R
1
HIGH-SPEED 3.3V 64K X 36 ASYNCHRONOUS DUAL-PORT STATIC RAM
IC GATE NAND 4CH 2-INP 14-SOIC
797
1.6V, 1μA Precision Rail-to-Rail Input and Output Op Amps
34
PNP Silicon Epitaxial Planar Transistor
300

Top Sellers