Search
Filters

GTLP18T612MTDX

IC UNIV BUS TXRX 18BIT 56TSSOP
rohs
Availability: 198 In Stock
Fairchild/ON Semiconductor GTLP18T612MTDX is available at WIN SOURCE. Please review product page below for detailed information, including GTLP18T612MTDX price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for GTLP18T612MTDX to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 56-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3.15 V to 3.45 V
Current - Output High, Low 24mA, 24mA
Number of Circuits 18-Bit
Logic Type Universal Bus Transceiver
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Integrated Circuits
Win Source Part Number 204507-GTLP18T612MTDX
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
Case / Package 56-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3.15 V to 3.45 V
Current - Output High, Low 24mA, 24mA
Number of Circuits 18-Bit
Logic Type Universal Bus Transceiver
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Integrated Circuits
Win Source Part Number 204507-GTLP18T612MTDX
GTLP18T612MTDX Price

GTLP18T612MTDX Datasheet
GTLP18T612MTDX Application

GTLP18T612MTDX Replacement
GTLP18T612MTDX Pdf

GTLP18T612MTDX Pinout
GTLP18T612MTDX Image

GTLP18T612MTDX Picture
GTLP18T612MTDX In Stock

GTLP18T612MTDX Distributor
GTLP18T612MTDX Logic - Universal Bus Functions

Image
Mfr.Part No
Description
Stock
3.3V-Supply RS-485 with IEC ESD Protection
443
128K x 8 LOW POWER AND LOW Vcc
626
EE CMOS 20-Pin Universal Programmable Array Logic
11700
MAGNETIC SWITCH LATCH SOT89-3
5000
IC MCU 8BIT 2KB FLASH 32VQFN
5782
CAP 35MF 3.3V SURFACE MOUNT
17369