Search
Filters

OCP-PCTB116/E

Part No :
OCP-PCTB116/E
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISO 5KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 280 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Lumex Opto/Components Inc.
Packaging Tube
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 60% @ 2mA
Current Transfer Ratio (Maximum) 600% @ 2mA
Rise / Fall Time (Typ) 5μs, 4μs
Input Type DC
Output Type Transistor with Base
Output Voltage MAX 60V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 300mV
Operating Temperature Range -30°C ~ 100°C
Mounting Style Through Hole
Package 6-DIP (0.300", 7.62mm)
Manufacturer Package 6-DIP
Win Source Part Number 791606-OCP-PCTB116/E
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Family Name OCP-PCTB116/E
Introduction Date November 13, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
LDA102; 
Lumex Opto/Components Inc. OCP-PCTB116/E is available at WIN SOURCE. Please review product page below for detailed information, including OCP-PCTB116/E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for OCP-PCTB116/E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Lumex Opto/Components Inc.
Packaging Tube
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 60% @ 2mA
Current Transfer Ratio (Maximum) 600% @ 2mA
Rise / Fall Time (Typ) 5μs, 4μs
Input Type DC
Output Type Transistor with Base
Output Voltage MAX 60V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 300mV
Operating Temperature Range -30°C ~ 100°C
Mounting Style Through Hole
Package 6-DIP (0.300", 7.62mm)
Manufacturer Package 6-DIP
Win Source Part Number 791606-OCP-PCTB116/E
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Family Name OCP-PCTB116/E
Introduction Date November 13, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
LDA102; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OCP-PCTB116/E
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
OCP-PCTB116/E Price

OCP-PCTB116/E Datasheet
OCP-PCTB116/E Application

OCP-PCTB116/E Replacement
OCP-PCTB116/E Pdf

OCP-PCTB116/E Pinout
OCP-PCTB116/E Image

OCP-PCTB116/E Picture
OCP-PCTB116/E In Stock

OCP-PCTB116/E Distributor
OCP-PCTB116/E Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV PUSH PULL 6SO
3
Advanced USB transceivers
2099
DIODE ARRAY SBR 60V 15A D2PAK
60
IC BUFF CMOS LVL/SFTR N-I 5TSOP
1952
SOT23, Low-Power μP Supervisory Circuits with Battery Backup and Chip-Enable Gating
212
IC REG LDO 3.3V 0.1A SOT89
446
IC LINE RCVR LVDS QUAD 16-SOIC
1398

Top Sellers