Search
Filters

MX25U4035ZNI-25G

Part No : MX25U4035ZNI-25G
Manufacturer : Macronix
Catalog : Memory
Description : IC FLASH 4MBIT 40MHZ 8WSON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,769 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Macronix
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mb (512K x 8)
Max Frequency 40MHz
Supply Voltage - Operating 1.65 V to 2 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (6x5)
Win Source Part Number 1081288-MX25U4035ZNI-25G
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Quantity per package 570
The MX25U4035ZNI-25G, categoried into Memory classification, is manufactured on Macronix, supplied in a 8-WSON (6x5). The MX25U4035ZNI-25G is a 4Mb (512K x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.65 V to 2 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Macronix
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mb (512K x 8)
Max Frequency 40MHz
Supply Voltage - Operating 1.65 V to 2 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (6x5)
Win Source Part Number 1081288-MX25U4035ZNI-25G
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Quantity per package 570
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MX25U4035ZNI-25G
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
MX25U4035ZNI-25G Price

MX25U4035ZNI-25G Datasheet
MX25U4035ZNI-25G Application

MX25U4035ZNI-25G Replacement
MX25U4035ZNI-25G Pdf

MX25U4035ZNI-25G Pinout
MX25U4035ZNI-25G Image

MX25U4035ZNI-25G Picture
MX25U4035ZNI-25G In Stock

MX25U4035ZNI-25G Distributor
MX25U4035ZNI-25G Memory

Image
Mfr.Part No
Description
Stock
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 20NS 20DIP
30
DIODE ZENER 5.1V 500MW SOD80
450
SWITCH PIANO DIP SPST 100MA 6V
1000
MODULE IRDA 115.2KBPS 7-SMD
184
600V 0.29(ohm) N-channel MOSFET
1488

Top Sellers