Search
Filters

MX25V8006EM1I-13G

Part No : MX25V8006EM1I-13G
Manufacturer : Macronix
Catalog : Memory
Description : IC FLASH 8MBIT 75MHZ 8SOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
75+
€0.681
€51.063
170+
€0.576
€97.899
260+
€0.559
€145.220
360+
€0.541
€194.834
460+
€0.524
€240.981
615+
€0.472
€290.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,080 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Macronix
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH - NOR
Memory Size 8Mb (1M x 8)
Max Frequency 75MHz
Supply Voltage - Operating 2.35 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1081294-MX25V8006EM1I-13G
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The MX25V8006EM1I-13G, categoried into Memory classification, is manufactured on Macronix, supplied in a 8-SOP. The MX25V8006EM1I-13G is a 8Mb (1M x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.35 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Macronix
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH - NOR
Memory Size 8Mb (1M x 8)
Max Frequency 75MHz
Supply Voltage - Operating 2.35 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1081294-MX25V8006EM1I-13G
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MX25V8006EM1I-13G
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
MX25V8006EM1I-13G Price

MX25V8006EM1I-13G Datasheet
MX25V8006EM1I-13G Application

MX25V8006EM1I-13G Replacement
MX25V8006EM1I-13G Pdf

MX25V8006EM1I-13G Pinout
MX25V8006EM1I-13G Image

MX25V8006EM1I-13G Picture
MX25V8006EM1I-13G In Stock

MX25V8006EM1I-13G Distributor
MX25V8006EM1I-13G Memory

Image
Mfr.Part No
Description
Stock
IC LIU T1/E1/J1 QUAD 128TQFP
7
300 Watt Transient Voltage Suppressor
50
P-CHANNEL ENHANCEMENT MODE POWER MOSFET
340
Multilayer Chip Inductors
5600
GDT 230V 20KA THROUGH HOLE / Gas Discharge Tubes 230VDC 1pF Axial Thru-Hole
70
FUSE BRD MNT 1.5A 32VAC/VDC 0603
7470
TRANS NPN/PNP PREBIAS 0.3W SM6
850

Top Sellers