The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MRMS511L

Part No MRMS511L
Manufacturer Murata Electronics North America
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOL 3MINI FLP
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
Pricing & Ordering $4.397 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
8+
$6.3650
$50.920
20+
$5.2230
$104.460
30+
$5.0600
$151.800
41+
$4.8970
$200.777
53+
$4.7330
$250.849
71+
$4.2440
$301.324
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,270 pieces
MOQ: 8 pcs
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
Categories Sensors, Transducers
Manufacturer Murata Electronics North America
Packaging Cut Reel
Purpose Unipolar Switch
Technology Magnetoresistive
Polarization South Pole
Sensing Range 2.5mT Trip, 1.3mT Release
Testing Conditions -40°C to 85°C
Supply Voltage - Operating 1.6 V to 3.5 V
Current - Supply (Max) 8μA
Output Type Push-Pull
Features Temperature Compensated
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 3-Mini FLP
Win Source Part Number 122526-MRMS511L

Description

The MRMS511L is a magnetoresistive sensor manufactured by Murata Electronics North America. It is designed to detect the presence of a magnetic field and has a sensing range of 2.5mT trip and 1.3mT release. The MRMS511L is highly sensitive and has a low operating current of 8μA. It is suitable for use in a variety of applications, including position sensing, speed sensing, and current sensing. The MRMS511L is available in a compact 3-mini FLP package and is RoHS compliant.