Search
Filters

MDSR-10-15-20

SWITCH REED SPST-NO 350MA 140V
Manufacturer: Littelfuse Inc.
rohs
Rated 5/5 based on 1 customer reviews
The MDSR-10-15-20 is defined as Magnetic,Reed Switches ,included in Switches group. The designer and manufactured of MDSR-10-15-20 is Littelfuse Inc.. It is available in WIN SOURCE Shenzhen warehouse. The storage code of MDSR-10-15-20 is 227225. More detailed data for MDSR-10-15-20, feel free to contact us.
Quantity
Price
Ext. Price
30+
€1.453
€43.602
80+
€1.127
€90.128
265+
€0.981
€260.034
Availability: 2,188 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 30 pcs
Products specifications
Categories Switches
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Type Glass Body
Circuit SPST-NO
Operate Range 15 to 20AT
Current - Switching 350mA (AC), 500mA (DC)
Voltage - Switching AC 140V
Voltage - Switching DC 200V
Power - Rated 10W
Operate Time 0.5ms
Release Time 0.1ms
Mounting Through Hole
Termination Style Axial
Length - Overall 1.590" (40.39mm)
Size - Body 0.071" Dia x 0.400" L (1.80mm x 10.16mm)
Temperature Range - Operating -40°C to 125°C
Capacitance 0.2pF
Current - Carry 1A (DC)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 123692-MDSR-10-15-20
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Type Glass Body
Circuit SPST-NO
Operate Range 15 to 20AT
Current - Switching 350mA (AC), 500mA (DC)
Voltage - Switching AC 140V
Voltage - Switching DC 200V
Power - Rated 10W
Operate Time 0.5ms
Release Time 0.1ms
Mounting Through Hole
Termination Style Axial
Length - Overall 1.590" (40.39mm)
Size - Body 0.071" Dia x 0.400" L (1.80mm x 10.16mm)
Temperature Range - Operating -40°C to 125°C
Capacitance 0.2pF
Current - Carry 1A (DC)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 123692-MDSR-10-15-20
MDSR-10-15-20 Price

MDSR-10-15-20 Datasheet
MDSR-10-15-20 Application

MDSR-10-15-20 Replacement
MDSR-10-15-20 Pdf

MDSR-10-15-20 Pinout
MDSR-10-15-20 Image

MDSR-10-15-20 Picture
MDSR-10-15-20 In Stock

MDSR-10-15-20 Distributor
MDSR-10-15-20 Magnetic,Reed Switches

Image
Mfr.Part No
Description
Stock
IC REG LDO 1V 0.15A SOT23-5
11481
TRANS PREBIAS NPN 0.1W USM
2900
IC AUDIO CODEC 18-BIT 28-SSOP
703
MOSFET N-CH 30V 32A I2PAK
20000
Negative Voltage Hot Plug Controller
697