Search
Filters

MK17-B-2

SWITCH REED SPST-NO 500MA 170V
rohs
Quantity
Price
Ext. Price
15+
$2.270
$34.050
63+
$2.130
$134.190
170+
$1.990
$338.300
Availability: 8,372 In Stock
This product has a minimum quantity of 15
The MK17-B-2 is defined as Magnetic,Reed Switches ,included in Switches group. The designer and manufactured of MK17-B-2 is Standex-Meder Electronics. It is available in WIN SOURCE Shenzhen warehouse. The storage code of MK17-B-2 is 231786. More detailed data for MK17-B-2, feel free to contact us.
Products specifications
Categories Switches
Manufacturer Standex-Meder Electronics
Packaging Reel - TR
Status Active
Type Molded Body
Circuit SPST-NO
Operate Range 10 to 15AT
Current - Switching 500mA (AC/DC)
Voltage - Switching AC 170V
Voltage - Switching DC 170V
Power - Rated 10W
Operate Time 0.6ms
Release Time 0.05ms
Mounting SMD (SMT)
Termination Style Gull Wing
Length - Overall 0.484" (12.30mm)
Size - Body 0.335" L x 0.083" W x 0.083" H (8.50mm x 2.10mm x 2.10mm)
Height Above Board 0.083" (2.10mm)
Temperature Range - Operating -40°C to 130°C
Capacitance 0.4pF
Current - Carry 500mA (AC/DC)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 023380-MK17-B-2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Standex-Meder Electronics
Packaging Reel - TR
Status Active
Type Molded Body
Circuit SPST-NO
Operate Range 10 to 15AT
Current - Switching 500mA (AC/DC)
Voltage - Switching AC 170V
Voltage - Switching DC 170V
Power - Rated 10W
Operate Time 0.6ms
Release Time 0.05ms
Mounting SMD (SMT)
Termination Style Gull Wing
Length - Overall 0.484" (12.30mm)
Size - Body 0.335" L x 0.083" W x 0.083" H (8.50mm x 2.10mm x 2.10mm)
Height Above Board 0.083" (2.10mm)
Temperature Range - Operating -40°C to 130°C
Capacitance 0.4pF
Current - Carry 500mA (AC/DC)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 023380-MK17-B-2
MK17-B-2 Price

MK17-B-2 Datasheet
MK17-B-2 Application

MK17-B-2 Replacement
MK17-B-2 Pdf

MK17-B-2 Pinout
MK17-B-2 Image

MK17-B-2 Picture
MK17-B-2 In Stock

MK17-B-2 Distributor
MK17-B-2 Magnetic,Reed Switches

Image
Mfr.Part No
Description
Stock
IC REG LDO 4V 65MA SNT4A
3000
IC OPAMP SAMPLE HOLD 14SOIC
1341
POWER TRANSISTORS(7A,300-400V,80W)
14331
NPN Silicon Digital Transistor Array (Switching circuit, inverter, interface circuit, driver circuit)
38346
TRANS NPN/PNP 400V 1.5A 8DIP
4000
IC HEX INVERTER 14-SOIC
39913
IC REG CTRLR MULT TOP 8TSSOP
707
MOSFET P-CH 12V 1.18A SOT563F
2123