Search
Filters

DG405CY+

Part No : DG405CY+
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL DPST 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,602 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit DPST - NO
Number of Circuits 2
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 12pF, 12pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1033206-DG405CY+
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The DG405CY+ device is a DPST - NO IC SWITCH, manufactured by Maxim Integrated, housed in a 16-SO Tube/Rail packing. It designed for 10 V to 30 V operation,with a on resistance of 45 Ohm max, and a leakage current(IS OFF)of 500pA max. The operating temperature range is 0°C to 70°C (TA) ,with 12pF, 12pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit DPST - NO
Number of Circuits 2
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 12pF, 12pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1033206-DG405CY+
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DG405CY+
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
DG405CY+ Price

DG405CY+ Datasheet
DG405CY+ Application

DG405CY+ Replacement
DG405CY+ Pdf

DG405CY+ Pinout
DG405CY+ Image

DG405CY+ Picture
DG405CY+ In Stock

DG405CY+ Distributor
DG405CY+ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Silicon planar type
5663
UNI-DIRECTIONAL SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR 200 WATTS, 5.0 THRU 170 VOLTS
1500
VARISTOR 1000V 10KA DISC 20MM
160
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
43
IC MUX/DEMUX DUAL 4X1 16SOIC
90
OPTOCOUPLER SGL DARL OUT 8-SOIC
300
Floating channel designed for bootstrap operation
260

Top Sellers