Search
Filters

DG418DJ+

Part No : DG418DJ+
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC ANALOG SWITCH CMOS 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,997 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 1033292-DG418DJ+
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The DG418DJ+ device is a SPST - NO IC ANALOG, manufactured by Maxim Integrated, housed in a 8-PDIP Tube/Rail packing. It designed for 10 V to 30 V operation,with a on resistance of 35 Ohm max, and a leakage current(IS OFF)of 250pA max. The operating temperature range is -40°C to 85°C (TA) ,with 8pF, 8pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 1033292-DG418DJ+
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DG418DJ+
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
DG418DJ+ Price

DG418DJ+ Datasheet
DG418DJ+ Application

DG418DJ+ Replacement
DG418DJ+ Pdf

DG418DJ+ Pinout
DG418DJ+ Image

DG418DJ+ Picture
DG418DJ+ In Stock

DG418DJ+ Distributor
DG418DJ+ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
131,072 WORD x 8 BIT STATIC RAM
5
D Flip Flop with Set and Reset
1
IC REG LDO ADJ 1.5A 8WSON
245
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset
7
1.8V, 1MHz, Low Power Operational Amplifiers with Rail-To-Rail Input and Output
74
12-Bit Linear CIS/CCD Sensor Signal Processor with Serial Control
18
IC VREF SERIES/SHUNT 10V 8SOIC
634
IC CTLR PWM GREEN MODE 8-SOIC
90
LM185/LM285/LM385 Adjustable Micropower Voltage References
370
IC MCU 32BIT 128KB FLASH 100LQFP
45

Top Sellers