Search
Filters

DS1233D-10+T&R

Part No : DS1233D-10+T&R
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC 4.375V NO PBR 10% TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
€0.953
€52.435
120+
€0.806
€96.724
185+
€0.782
€144.662
255+
€0.758
€193.260
330+
€0.733
€241.838
440+
€0.660
€290.248
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 14,238 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.375V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1034324-DS1233D-10+T&R
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The DS1233D-10+T&R, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small TO-92-3 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 4.375V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.375V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1034324-DS1233D-10+T&R
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DS1233D-10+T&R
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
DS1233D-10+T&R Price

DS1233D-10+T&R Datasheet
DS1233D-10+T&R Application

DS1233D-10+T&R Replacement
DS1233D-10+T&R Pdf

DS1233D-10+T&R Pinout
DS1233D-10+T&R Image

DS1233D-10+T&R Picture
DS1233D-10+T&R In Stock

DS1233D-10+T&R Distributor
DS1233D-10+T&R PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
DGTL ISO 2.5KV GEN PURP 8SOIC
2343
2.5 Amps, 800 Volts N-CHANNEL POWER MOSFET
611
IC AUDIO DIFF RCVR 8-SOIC
35
FIXED IND 1MH 340MA 1.12 OHM SMD
1039
IC SWITCH BUS 4BIT TTL 14SOIC
501
IC VREF SHUNT ADJ SOT23-3
6050
General-Purpose FET-INPUT OPERATIONAL AMPLIFIERS
1680

Top Sellers