Search
Filters

ICL7660CSA+T

Part No : ICL7660CSA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWTCHD CAP INV 20MA 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
€0.980
€49.017
120+
€0.829
€99.497
180+
€0.804
€144.739
250+
€0.779
€194.767
320+
€0.754
€241.289
430+
€0.679
€291.933
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,530 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) -Vin, nVin, Vin/2
Output Current 20mA
Frequency - Switching 10kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1044603-ICL7660CSA+T
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The ICL7660CSA+T is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Ratiometric. The part operates from 1.5V, rated over a 0°C to 70°C (TA) temperature range. Its function is based on 10kHz switching frequency, which is capable of supplying 20mA output current, with an output voltage of -Vin, nVin, Vin/2.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) -Vin, nVin, Vin/2
Output Current 20mA
Frequency - Switching 10kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1044603-ICL7660CSA+T
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ICL7660CSA+T
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
ICL7660CSA+T Price

ICL7660CSA+T Datasheet
ICL7660CSA+T Application

ICL7660CSA+T Replacement
ICL7660CSA+T Pdf

ICL7660CSA+T Pinout
ICL7660CSA+T Image

ICL7660CSA+T Picture
ICL7660CSA+T In Stock

ICL7660CSA+T Distributor
ICL7660CSA+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 5A SYNC 16TSSOP
56
DIODE SCHOTTKY 40V 3A DO214AC
689
NPN EPITAXIAL SILICON TRANSISTOR 4-PIN MINI MOLD
3919
IC MCU 8BIT 4KB FLASH 16TSSOP
20
Ultra Low Power Stereo Audio Codec With miniDSP, DirectPath Headphone, and Class-D Speaker Amplifier
27
IC FILTER VIDEO DUAL Y/C 8SOIC
9
Low-Voltage Octal D-Type Flip-Flop with Clear with 5-V Tolerant Inputs and Outputs
810

Top Sellers