Search
Filters

ICL7660CUA+

Part No : ICL7660CUA+
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWTCHD CAP INV 20MA 8UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,293 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Win Source Part Number 1044604-ICL7660CUA+
Case / Package 8-uMAX
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Synchronous Rectifier No
Output Current 20mA
Nominal Output Voltage (Min/Fixed) -Vin, nVin, Vin/2
Maximum Input Voltage 10V
Minimum Input Voltage 1.5V
Number of Outputs 1
Output Type Fixed
Purpose Ratiometric
Status Active
Packaging Tube/Rail
Manufacturer Maxim Integrated
Categories Integrated Circuits
Topology Charge Pump
Frequency - Switching 10kHz
The ICL7660CUA+ is manufactured by Maxim Integrated, which is available in 8-uMAX, with the function of Ratiometric. The part operates from 1.5V, rated over a 0°C to 70°C (TA) temperature range. Its function is based on 10kHz switching frequency, which is capable of supplying 20mA output current, with an output voltage of -Vin, nVin, Vin/2.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Win Source Part Number 1044604-ICL7660CUA+
Case / Package 8-uMAX
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Synchronous Rectifier No
Output Current 20mA
Nominal Output Voltage (Min/Fixed) -Vin, nVin, Vin/2
Maximum Input Voltage 10V
Minimum Input Voltage 1.5V
Number of Outputs 1
Output Type Fixed
Purpose Ratiometric
Status Active
Packaging Tube/Rail
Manufacturer Maxim Integrated
Categories Integrated Circuits
Topology Charge Pump
Frequency - Switching 10kHz
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ICL7660CUA+
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
ICL7660CUA+ Price

ICL7660CUA+ Datasheet
ICL7660CUA+ Application

ICL7660CUA+ Replacement
ICL7660CUA+ Pdf

ICL7660CUA+ Pinout
ICL7660CUA+ Image

ICL7660CUA+ Picture
ICL7660CUA+ In Stock

ICL7660CUA+ Distributor
ICL7660CUA+ PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
7
INDUCTORS
24
IC MUX AMP TRPL 300MHZ 16-SOIC
DC Input Optocoupler
210
N - CHANNEL 800V - 4.6 ohm - 1.9A - IPAK/DPAK PowerMESH MOSFET
16
Selectable RGB (YUV) HD/SD Video Filter Driver with Y, C, Composite, and Modulator Outputs
9
MAGNETIC SWITCH OMNIPOLAR 8MSOP
40

Top Sellers