Search
Filters

ICL7663ACSA+

Part No : ICL7663ACSA+
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 40MA 8SOIC / Standard Regulator Pos 1.3V to 16V 0.04A 8-Pin SOIC N Tube
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 451 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.3V
Output Voltage MAX 16V
Output Current 40mA
Operating Supply Current 12μA
Control Features Enable
Protection Features Over Current
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 776351-ICL7663ACSA+
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Family Name ICL7663
Introduction Date January 04, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ICL7663SCBA;  ICL7663SCBAZ-T; ICL7663SCBA-T;  ICL7663SCBAZA;  
Maxim Integrated ICL7663ACSA+ is available at WIN SOURCE. Please review product page below for detailed information, including ICL7663ACSA+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ICL7663ACSA+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.3V
Output Voltage MAX 16V
Output Current 40mA
Operating Supply Current 12μA
Control Features Enable
Protection Features Over Current
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 776351-ICL7663ACSA+
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Family Name ICL7663
Introduction Date January 04, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ICL7663SCBA;  ICL7663SCBAZ-T; ICL7663SCBA-T;  ICL7663SCBAZA;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ICL7663ACSA+
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
ICL7663ACSA+ Price

ICL7663ACSA+ Datasheet
ICL7663ACSA+ Application

ICL7663ACSA+ Replacement
ICL7663ACSA+ Pdf

ICL7663ACSA+ Pinout
ICL7663ACSA+ Image

ICL7663ACSA+ Picture
ICL7663ACSA+ In Stock

ICL7663ACSA+ Distributor
ICL7663ACSA+ PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Surface Mount Automotive Transient Voltage Suppressors
450
IC SMART CARD CTLR 24QFN
139
IC FLASH 256MBIT 70NS 64TBGA
244
8-bit AVR Microcontroller with 8K Bytes In-System Programmable Flash
112
PowerPC 405EP Embedded Processor
25
FIXED IND 3.9NH 840MA 66 MOHM
4000

Top Sellers