Search
Filters

LM4040CIM3-2.5+T

IC VREF SHUNT 2.5V SOT23-3
Manufacturer: Maxim Integrated
rohs
Availability: 198 In Stock
The Maxim Integrated LM4040CIM3-2.5+T Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.5%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 100ppm/°C.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1054283-LM4040CIM3-2.5+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1054283-LM4040CIM3-2.5+T
LM4040CIM3-2.5+T Price

LM4040CIM3-2.5+T Datasheet
LM4040CIM3-2.5+T Application

LM4040CIM3-2.5+T Replacement
LM4040CIM3-2.5+T Pdf

LM4040CIM3-2.5+T Pinout
LM4040CIM3-2.5+T Image

LM4040CIM3-2.5+T Picture
LM4040CIM3-2.5+T In Stock

LM4040CIM3-2.5+T Distributor
LM4040CIM3-2.5+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
DUAL/SINGLE OUTPUT DC-DC CONVERTER
8034
Remote Control Decoder 
1806
Low Saturation Voltage: VCE(sat) = 2.1 V @ IC = 12 A
648
IC EEPROM 1KBIT 400KHZ 8SO
1732
TVS DIODE 20VWM 32.4VC SMB
93632
IC REG CTRLR BUCK 8MSOP
5000